Cinch Connectivity Solutions DBMME21W1SZ
- 收藏
- 对比
DBMME21W1SZ
465-DBMME21W1SZ
D 形连接器
--
大陆
立即发货

DBMME21W1SZ datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DBMME21W1SZ详情
Cinch Connectivity Solutions DBMME21W1SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Shell Sizes
3/B
Contact Finish Mating
GOLD (50)
Insulator Material
玻璃填充邻苯二甲酸二烯丙酯
Manufacturer Part Number
DBMME-21W1SZ
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.67
Manufacturer Series
1
JESD-609代码
e4
连接器类型
D 超微型连接器
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
Reach合规守则
compliant
军用标准
NO
外壳完成
CADMIUM
接头数量
21
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
GOLD (50)
DBMME21W1SZ拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。