Cinch Connectivity Solutions DC-19678-3
- 收藏
- 对比
DC-19678-3
465-DC-19678-3
套管 - 音频连接器
--
大陆
立即发货

Connector Accessory, Junction Shell, Metal,
1最小包装量--
DC-19678-3详情
Cinch Connectivity Solutions DC-19678-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
METAL
Manufacturer Part Number
DC-19678-3
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.7
Manufacturer Series
DC-19678-3
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
装配项目名称
JUNCTION SHELL
DC-19678-3拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。