Cinch Connectivity Solutions DC19977-3
- 收藏
- 对比
DC19977-3
465-DC19977-3
D 形连接器
--
大陆
立即发货

PART HAS BEEN DISCONTINUED
1最小包装量--
DC19977-3详情
Cinch Connectivity Solutions DC19977-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
材料
METAL
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
符合 DIN 标准
NO
IEC一致性
NO
军用标准
NO
连接器支持类型
连接器附件
装配项目名称
JUNCTION SHELL
RoHS状态
Non-RoHS Compliant
DC19977-3拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。