Cinch Connectivity Solutions DCC100P
- 收藏
- 对比
DCC100P
465-DCC100P
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

D-Sub Tools & Hardware DC Dust Cover, Plug, 100 Pos
1最小包装量--
DCC100P详情
Cinch Connectivity Solutions DCC100P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
Micro-D connector
Filtered
-
Factory Pack QuantityFactory Pack Quantity
25
Package
Bag
厂商
Cinch 连接解决方案
Product Status
活跃
For Use With/Related Products
Dura-Con™ Plug Series
系列
-
类型
直流防尘罩
定位的数量
100
性别
Male
配件类型
Cap (Cover), Dust
产品
Accessories
特征
-
知识产权评级
-
DCC100P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。