Cinch Connectivity Solutions DCC21S
- 收藏
- 对比
DCC21S
465-DCC21S
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

D-Sub Tools & Hardware DC Dust Cover, Socket, 21 Pos
1最小包装量--
DCC21S详情
Cinch Connectivity Solutions DCC21S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
Micro-D connector
Filtered
-
Factory Pack QuantityFactory Pack Quantity
25
Package
Bag
厂商
Cinch 连接解决方案
Product Status
活跃
For Use With/Related Products
Dura-Con™ Receptacle Series
系列
-
类型
直流防尘罩
定位的数量
21
性别
Female
配件类型
Cap (Cover), Dust
产品
Accessories
特征
-
DCC21S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。