Cinch Connectivity Solutions DDCF50S
- 收藏
- 对比
DDCF50S
465-DDCF50S
D 形连接器
--
大陆
立即发货

DSUB 50 F CRIMP FLOA G ZINC
1最小包装量--
DDCF50S详情
Cinch Connectivity Solutions DDCF50S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Receptacle, Female Sockets
定位的数量
50
行数
3
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
5 DD D
RoHS状态
Non-RoHS Compliant
DDCF50S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。