Cinch Connectivity Solutions DDMAMY50P
- 收藏
- 对比
DDMAMY50P
465-DDMAMY50P
D 形连接器
--
大陆
立即发货

DSUB 50 M CRIMP D FLOA G50 Z
1最小包装量--
DDMAMY50P详情
Cinch Connectivity Solutions DDMAMY50P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Plug, Male Pins
定位的数量
50
行数
3
触点类型
Signal
连接器样式
D-Sub
外壳尺寸,连接器布局
5 DD D
RoHS状态
Non-RoHS Compliant
DDMAMY50P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。