Cinch Connectivity Solutions DE51218
- 收藏
- 对比
DE51218
465-DE51218
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

DSUB DE B/S STR ONE PIECE PLAS
1最小包装量--
DE51218详情
Cinch Connectivity Solutions DE51218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
材料
THERMOPLASTIC
安装选项1
#4-24
安装选项2
SCREW
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
DE51218
Approvals
UL
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
2.26
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
装配项目名称
BACKSHELL KIT
DE51218拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。