Cinch Connectivity Solutions DEMM-9SH
- 收藏
- 对比
DEMM-9SH
465-DEMM-9SH
D 形连接器
--
大陆
立即发货

DEMM-9SH datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DEMM-9SH详情
Cinch Connectivity Solutions DEMM-9SH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Automotive
无
PPAP
无
ECCN (US)
EAR99
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Shell Sizes
1/E
Insulator Material
邻苯二甲酸二烯丙酯
Manufacturer Part Number
DEMM-9SH
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
2.06
Manufacturer Series
DEMM
JESD-609代码
e4
零件状态
Unconfirmed
连接器类型
D 超微型连接器
子类别
MIL-Spec / MIL-Type
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
Reach合规守则
compliant
军用标准
NO
外壳完成
ZINC
接头数量
9
触点性别
FEMALE
空壳
NO
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
GOLD
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
DEMM-9SH拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。