Cinch Connectivity Solutions DGP-01-1
- 收藏
- 对比
DGP-01-1
465-DGP-01-1
套管 - 音频连接器
--
大陆
立即发货

DGP-01-1 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
DGP-01-1详情
Cinch Connectivity Solutions DGP-01-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
终端
Crimp
性别
Male
额定电流
5 A
导线/电缆规格
20 AWG
DGP-01-1拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。