Cinch Connectivity Solutions DN000100000900N
- 收藏
- 对比
DN000100000900N
465-DN000100000900N
无类别的
--
大陆
立即发货

Micro D-Sub Conn, Rcpt, 9Pos, Panel; No. Of Contacts:9Contacts; Gender:Receptacle; Product Range:Dura-Con Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts Rohs Compliant: Yes /Cinch Connectivity Solutions DN000100000900N
1最小包装量--
DN000100000900N详情
Cinch Connectivity Solutions DN000100000900N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-HM826-40-H-180-18
Manufacturer
Grove Gear
输入类型
C-Face Coupled
DN000100000900N拓展信息







哦! 它是空的。