Cinch Connectivity Solutions FDB-25PTI2/1-LF
- 收藏
- 对比
FDB-25PTI2/1-LF
465-FDB-25PTI2/1-LF
D 形连接器
--
大陆
立即发货

D Subminiature Connector, 25 Contact(s), Male, Solder Terminal, Plug, LEAD FREE
1最小包装量--
FDB-25PTI2/1-LF详情
Cinch Connectivity Solutions FDB-25PTI2/1-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
安装类型
PANEL
外壳材料
STEEL
Contact Materials
-
Manufacturer Series
FD
Risk Rank
1.75
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Part Life Cycle Code
活跃
Manufacturer
Cinch 连接解决方案
Manufacturer Part Number
FDB-25PTI2/1-LF
Insulator Material
玻璃填充聚酯
Contact Finish Mating
未说明
Shell Sizes
3/B
Package Description
LEAD FREE
ECCN 代码
EAR99
连接器类型
D 超微型连接器
性别
Plug
HTS代码
8536.69.40.30
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
军用标准
NO
外壳完成
TIN
接头数量
25
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
PLUG
终端类型
SOLDER
FDB-25PTI2/1-LF拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。