Cinch Connectivity Solutions FDB-25SOL2T2/1-LF
- 收藏
- 对比
FDB-25SOL2T2/1-LF
465-FDB-25SOL2T2/1-LF
D 形连接器
--
大陆
立即发货

D Subminiature Connector, 25 Contact(s), Female, Solder Terminal, LEAD FREE
1最小包装量--
FDB-25SOL2T2/1-LF详情
Cinch Connectivity Solutions FDB-25SOL2T2/1-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
安装类型
BOARD
Contact Materials
-
Package Description
LEAD FREE
Shell Sizes
3/B
Contact Finish Mating
未说明
Manufacturer Part Number
FDB-25SOL2T2/1-LF
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
2.05
ECCN 代码
EAR99
连接器类型
D 超微型连接器
性别
Receptacle
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
混合接触
NO
选项
GENERAL PURPOSE
触头总数
25
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
终端类型
SOLDER
FDB-25SOL2T2/1-LF拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。