Cinch Connectivity Solutions FDB25ST2/1
- 收藏
- 对比
FDB25ST2/1
465-FDB25ST2/1
套管 - 音频连接器
--
大陆
立即发货

D Subminiature Connector, 25 Contact(s), Female, Solder Terminal,
1最小包装量--
FDB25ST2/1详情
Cinch Connectivity Solutions FDB25ST2/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
STEEL
Shell Sizes
3/B
Insulator Material
玻璃填充聚酯
Manufacturer Part Number
FDB-25ST2/1
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.63
连接器类型
D 超微型连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
混合接触
NO
选项
GENERAL PURPOSE
触头总数
25
Reach合规守则
compliant
外壳完成
TIN
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
FDB25ST2/1拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。