注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥66.684586
10
¥62.909986
100
¥59.349044
500
¥55.989664
1000
¥52.820437
Cinch Connectivity Solutions FDE-9ST2/1-LF
- 收藏
- 对比
FDE-9ST2/1-LF
465-FDE-9ST2/1-LF
D 形连接器
--
大陆
立即发货

FDE-9ST2/1-LF datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
--最小包装量--
¥
总价: ¥
FDE-9ST2/1-LF详情
Cinch Connectivity Solutions FDE-9ST2/1-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Nickel Plated Contacts
Contact Materials
Copper Alloy
Shell Sizes
1 (E)
Unit Weight
0.365807 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Filtered
Filtered
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Receptacle
子类别
D-Sub Connectors
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
FDE-9ST2/1-LF拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions






哦! 它是空的。