Cinch Connectivity Solutions FM-013
- 收藏
- 对比
FM-013详情
Cinch Connectivity Solutions FM-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
FM-013
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.66
Manufacturer Series
FM
JESD-609代码
e4
连接器类型
矩形连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE-MALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK-PLUG
触点表面处理 终端
GOLD (50) OVER COPPER
直线连接
NO
1侧接头数量
25
2侧接头数量
6
FM-013拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions








哦! 它是空的。