Cinch Connectivity Solutions JA7784800000L00
- 收藏
- 对比
JA7784800000L00
465-JA7784800000L00
套管 - 音频连接器
--
大陆
立即发货

JA7784800000L00 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
JA7784800000L00详情
Cinch Connectivity Solutions JA7784800000L00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Pitch Spacing
-
Contact Materials
Copper
性别
Plug
触点性别
Pin
连接器外壳尺寸
-
JA7784800000L00拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。