Cinch Connectivity Solutions JA8338400PB0L01
- 收藏
- 对比
JA8338400PB0L01
465-JA8338400PB0L01
套管 - 音频连接器
--
大陆
立即发货

JA8338400PB0L01 datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
JA8338400PB0L01详情
Cinch Connectivity Solutions JA8338400PB0L01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Thermoplastic
本体材质
Thermoplastic
RoHS
Compliant
颜色
Grey
达到SVHC
无SVHC
JA8338400PB0L01拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。