Cinch Connectivity Solutions JBDL462ABFAZ-OL-MIL
- 收藏
- 对比
JBDL462ABFAZ-OL-MIL
465-JBDL462ABFAZ-OL-MIL
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector Blkhd MM 4 ch M83526/21-01
1最小包装量--
JBDL462ABFAZ-OL-MIL详情
Cinch Connectivity Solutions JBDL462ABFAZ-OL-MIL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Zinc
RoHS
Details
Shell Style#
Thru-Bulkhead
MIL Type
MIL-DTL-83526
Mounting Styles
Panel
系列
Fibreco
定位的数量
4 Position
产品
Connectors
JBDL462ABFAZ-OL-MIL拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。