Cinch Connectivity Solutions JSI-40/J3W
- 收藏
- 对比
添加到询价列表
JSI-40/J3W详情
Cinch Connectivity Solutions JSI-40/J3W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
产品类别
Bel
0个相似型号
JSI-40/J3W拓展信息








哦! 它是空的。