Cinch Connectivity Solutions M24308/4-1
- 收藏
- 对比
M24308/4-1
465-M24308/4-1
套管 - 音频连接器
--
大陆
立即发货

D Subminiature Connector, 50 Contact(s), Male, Crimp Terminal, Plug,
1最小包装量--
M24308/4-1详情
Cinch Connectivity Solutions M24308/4-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Metal, Steel
Contact Materials
Brass
RoHS
Non-Compliant
终端
Crimp
连接器类型
D-Sub
性别
Male
接头数量
9
达到SVHC
无SVHC
M24308/4-1拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。