Cinch Connectivity Solutions M24308/4-4
- 收藏
- 对比
M24308/4-4
465-M24308/4-4
D 形连接器
--
大陆
立即发货

M24308/4-4 datasheet pdf and D-Sub Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
M24308/4-4详情
Cinch Connectivity Solutions M24308/4-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
48 VDC
Manufacturer Part Number
U-77041
Manufacturer
Turck
知识产权评级
IP67
M24308/4-4拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。