Cinch Connectivity Solutions M24308/4-458Z
- 收藏
- 对比
M24308/4-458Z
465-M24308/4-458Z
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

DSUB 15 M CRIMP FO
1最小包装量--
M24308/4-458Z详情
Cinch Connectivity Solutions M24308/4-458Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
D-Sub
RoHS状态
Non-RoHS Compliant
M24308/4-458Z拓展信息
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions AIM-Cambridge
Cinch Connectivity Solutions
Cinch Connectivity Solutions








哦! 它是空的。