Cinch Connectivity Solutions M39012/58-3025
- 收藏
- 对比
M39012/58-3025
465-M39012/58-3025
套管 - 音频连接器
--
大陆
立即发货

RF MIL Spec Connectors FEM SMA QPL CN FLEXI
1最小包装量--
M39012/58-3025详情
Cinch Connectivity Solutions M39012/58-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
M39012/58-3025
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MIDWEST MICROWAVE
Manufacturer Series
SMA
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-C-39012
HTS代码
8536.69.40.10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
特性阻抗
50 Ω
M39012/58-3025拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。