Cinch Connectivity Solutions M39030/3-14S
- 收藏
- 对比
M39030/3-14S
465-M39030/3-14S
衰减器
--
大陆
立即发货

RF MIL Spec Connectors
1最小包装量--
M39030/3-14S详情
Cinch Connectivity Solutions M39030/3-14S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Frequency (Max)
18000 MHz
Manufacturer Part Number
M39030/3-14S
Manufacturer
Vertiv Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
艾默生网络能源
Risk Rank
5.24
附加功能
SMA-M
结构
COAXIAL
Reach合规守则
unknown
射频/微波器件类型
RF/MICROWAVE TERMINATION
输入功率-最大(CW)
33.01 dBm
M39030/3-14S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。