Cinch Connectivity Solutions M39030/6-03S
- 收藏
- 对比
M39030/6-03S
465-M39030/6-03S
同轴连接器(RF)- 端接器
--
大陆
立即发货

RF Terminators DC-18 GHZ QPL TERM SCREENED
1最小包装量--
M39030/6-03S详情
Cinch Connectivity Solutions M39030/6-03S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Thomas & Betts
Approvals
UL;CSA;IEC
Manufacturer Part Number
DBRF1404100K0
Factory Pack QuantityFactory Pack Quantity
1
Brand
Midwest Microwave / Cinch Connectivity Solutions
系列
M39030
子类别
射频互连器件
额定电流
100 Amps
频率
60 Hertz
电压
480
极数
3
产品类别
射频终端
连接类型
Mechanically Interlocked
产品类别
射频终端
M39030/6-03S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。