Cinch Connectivity Solutions M3933/16-59N
- 收藏
- 对比
M3933/16-59N
465-M3933/16-59N
衰减器
--
大陆
立即发货

RF MIL Spec Connectors SMA Jack/Plug 44 dB Attenuator 18 GHz
1最小包装量--
M3933/16-59N详情
Cinch Connectivity Solutions M3933/16-59N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3933/16-59N
Manufacturer
Cinch 连接解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.6
Reach合规守则
compliant
射频/微波器件类型
固定衰减器
M3933/16-59N拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Emerson Aim-Cambridge
Cinch Connectivity Solutions







哦! 它是空的。