Cinch Connectivity Solutions M83513/03-F08C
- 收藏
- 对比
M83513/03-F08C
465-M83513/03-F08C
无类别的
--
大陆
立即发货

M83513/03-F08C datasheet pdf and Unclassified product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
M83513/03-F08C详情
Cinch Connectivity Solutions M83513/03-F08C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
0 - 690
Degree of protection (IP), front side
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Toggle
深度
70.2
宽度
53.1
高度
83
M83513/03-F08C拓展信息







哦! 它是空的。