Cinch Connectivity Solutions M83513/14-G02CP
- 收藏
- 对比
M83513/14-G02CP
465-M83513/14-G02CP
D 形连接器
--
大陆
立即发货

MICRO-D-SUB CONNECTOR
1最小包装量--
M83513/14-G02CP详情
Cinch Connectivity Solutions M83513/14-G02CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
M83513/14-G02CP拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。