Cinch Connectivity Solutions M83513/27-H02NP
- 收藏
- 对比
M83513/27-H02NP
465-M83513/27-H02NP
套管 - 音频连接器
--
大陆
立即发货

MICRO D SUB CONNECTOR
1最小包装量--
M83513/27-H02NP详情
Cinch Connectivity Solutions M83513/27-H02NP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
M83513/27-H02NP拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。