Cinch Connectivity Solutions M83723/75G08027
- 收藏
- 对比
M83723/75G08027
465-M83723/75G08027
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
M83723/75G08027详情
Cinch Connectivity Solutions M83723/75G08027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Other
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Metal
M83723/75G08027拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。