Cinch Connectivity Solutions M83723/83W2232Y
- 收藏
- 对比
M83723/83W2232Y
465-M83723/83W2232Y
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
M83723/83W2232Y详情
Cinch Connectivity Solutions M83723/83W2232Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
21
RoHS
Compliant
性别
Male
接头数量
21
达到SVHC
无SVHC
M83723/83W2232Y拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。