Cinch Connectivity Solutions M83723/85A2255N
- 收藏
- 对比
M83723/85A2255N
465-M83723/85A2255N
圆形连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
M83723/85A2255N详情
Cinch Connectivity Solutions M83723/85A2255N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
锌压铸件
Package
Bag
Primary Material
Metal
厂商
MH 连接器
Product Status
活跃
Cable Types
Round
系列
MHD45PK
定位的数量
15
颜色
Black
屏蔽/屏蔽
Shielded
镀层
Nickel
配件类型
两件式后壳
电缆出口
45°
硬件
Assembly Hardware, Grommets
特征
Mating Screws 4-40
M83723/85A2255N拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。