Cinch Connectivity Solutions MS24264R8B3S8
- 收藏
- 对比
MS24264R8B3S8
465-MS24264R8B3S8
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 26500 3C 3#20 SK T RECP
1最小包装量--
MS24264R8B3S8详情
Cinch Connectivity Solutions MS24264R8B3S8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Spun Lace Fabric, Aluminum
Package
Box
厂商
Keystone Fabrics
Product Status
活跃
MIL Type
MIL-DTL-26500
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
RoHS
N
系列
Light Filtering Cordless Cellular
类型
Shade
颜色
Sand
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
宽度
23
长度
48
MS24264R8B3S8拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。