Cinch Connectivity Solutions MS24266R22B19S9
- 收藏
- 对比
MS24266R22B19S9
465-MS24266R22B19S9
圆形连接器
--
大陆
立即发货

MS24266R22B19S9 datasheet pdf and Circular Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS24266R22B19S9详情
Cinch Connectivity Solutions MS24266R22B19S9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
MIL Type
MIL-DTL-26500
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
RoHS
N
Contact Materials
Copper
系列
MS24626
包装
Each
终端
Crimp
连接器类型
Circular
性别
Receptacle
子类别
Circular Connectors
军用标准
MIL-DTL-26500
接头数量
19
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
达到SVHC
无SVHC
MS24266R22B19S9拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。