Cinch Connectivity Solutions MS3100F20-17SY
- 收藏
- 对比
MS3100F20-17SY
465-MS3100F20-17SY
圆形连接器
--
大陆
立即发货

Conn Circular SKT 6 POS Solder ST Wall Mount 6 Terminal 1 Port
1最小包装量--
MS3100F20-17SY详情
Cinch Connectivity Solutions MS3100F20-17SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
70.358.1035.3
Approvals
CCC, CSA, IRAM, UR, VDE
Manufacturer
Wieland
接头数量
None (Housing Only)
电压
500 V
螺纹尺寸
M25
温度
-40-120 °C
MS3100F20-17SY拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。