Cinch Connectivity Solutions MS3100F22-27SY
- 收藏
- 对比
MS3100F22-27SY
465-MS3100F22-27SY
圆形连接器
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
MS3100F22-27SY详情
Cinch Connectivity Solutions MS3100F22-27SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A28-10P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
Non-Compliant
性别
Female
接头数量
9
触点性别
Pin
长度
2.25 Inches
直径
1.75 Inches
MS3100F22-27SY拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。