Cinch Connectivity Solutions MS3101E18-19S
- 收藏
- 对比
MS3101E18-19S
465-MS3101E18-19S
圆形连接器
--
大陆
立即发货

CONNECTOR: CYLINDRICAL Cylindrical multicontact < 1 000 V
1最小包装量--
MS3101E18-19S详情
Cinch Connectivity Solutions MS3101E18-19S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
RoHS
Non-Compliant
性别
Female
接头数量
10
达到SVHC
无SVHC
MS3101E18-19S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。