Cinch Connectivity Solutions MS3101E18-1PZ
- 收藏
- 对比
MS3101E18-1PZ
465-MS3101E18-1PZ
圆形连接器
--
大陆
立即发货

CONNECTOR: CYLINDRICAL Cylindrical multicontact < 1 000 V
1最小包装量--
MS3101E18-1PZ详情
Cinch Connectivity Solutions MS3101E18-1PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
系列
2CKA001413A
极数
1
开关类型
Push Button
路数
2
完成
Matt
插座数量
1
知识产权评级
IP20
MS3101E18-1PZ拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。