Cinch Connectivity Solutions MS3101E20-8P
- 收藏
- 对比
MS3101E20-8P
465-MS3101E20-8P
圆形连接器
--
大陆
立即发货

Conn Circular PIN 6 POS Solder ST Cable Mount 6 Terminal 1 Port Automotive
1最小包装量--
MS3101E20-8P详情
Cinch Connectivity Solutions MS3101E20-8P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 1
性别
Male
接头数量
6
电压
12V AC/DC
MS3101E20-8P拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。