Cinch Connectivity Solutions MS3102A22-19PW
- 收藏
- 对比
MS3102A22-19PW
465-MS3102A22-19PW
套管 - 音频连接器
--
大陆
立即发货

MS3102A22-19PW datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3102A22-19PW详情
Cinch Connectivity Solutions MS3102A22-19PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Brass
RoHS
Non-Compliant
终端
Solder
最高工作温度
125 °C
最小工作温度
-55 °C
方向
Straight
MS3102A22-19PW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。