Cinch Connectivity Solutions MS3102E24-9SW
- 收藏
- 对比
MS3102E24-9SW
465-MS3102E24-9SW
圆形连接器
--
大陆
立即发货

Conn Circular Threaded Coupling Connectors MIL-C-5015 Commercial
1最小包装量--
MS3102E24-9SW详情
Cinch Connectivity Solutions MS3102E24-9SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
引脚数
2
RoHS
Non-Compliant
终端
Solder
性别
Female
方向
Straight
接头数量
2
辐射硬化
无
MS3102E24-9SW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。