Cinch Connectivity Solutions MS3102R20-17SY
- 收藏
- 对比
MS3102R20-17SY
465-MS3102R20-17SY
圆形连接器
--
大陆
立即发货

Conn Circular SKT 6 POS Solder ST Box Mount 6 Terminal 1 Port
1最小包装量--
MS3102R20-17SY详情
Cinch Connectivity Solutions MS3102R20-17SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
RoHS
Non-Compliant
终端
Solder
方向
Straight
接头数量
6
辐射硬化
无
MS3102R20-17SY拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。