Cinch Connectivity Solutions MS3102R24-20S
- 收藏
- 对比
MS3102R24-20S
465-MS3102R24-20S
套管 - 音频连接器
--
大陆
立即发货

MS3102R24-20S datasheet pdf and Barrel - Audio Connectors product details from Cinch Connectivity Solutions stock available at utmel
1最小包装量--
MS3102R24-20S详情
Cinch Connectivity Solutions MS3102R24-20S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
RoHS
Non-Compliant
性别
Female
接头数量
11
达到SVHC
无SVHC
MS3102R24-20S拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions / Johnson
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。