Cinch Connectivity Solutions MS3102R28-12SW
- 收藏
- 对比
MS3102R28-12SW
465-MS3102R28-12SW
圆形连接器
--
大陆
立即发货

Conn Circular SKT 26 POS Solder ST Box Mount 26 Terminal 1 Port
1最小包装量--
MS3102R28-12SW详情
Cinch Connectivity Solutions MS3102R28-12SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
9000
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
有
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
55.3
Specification material outer sheath
Other
Core identification
Colour
Nominal cross section conductor
185
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
442
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
防紫外线
有
MS3102R28-12SW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。