Cinch Connectivity Solutions MS3106E28-22SW
- 收藏
- 对比
MS3106E28-22SW
465-MS3106E28-22SW
圆形连接器
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
MS3106E28-22SW详情
Cinch Connectivity Solutions MS3106E28-22SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
RoHS
Non-Compliant
性别
Female
接头数量
6
达到SVHC
无SVHC
MS3106E28-22SW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。