Cinch Connectivity Solutions MS3106F20-23PW
- 收藏
- 对比
MS3106F20-23PW
465-MS3106F20-23PW
圆形连接器
--
大陆
立即发货

Conn Circular PIN 2 POS Solder ST Cable Mount 2 Terminal 1 Port
1最小包装量--
MS3106F20-23PW详情
Cinch Connectivity Solutions MS3106F20-23PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Copper
RoHS
Non-Compliant
性别
Male
接头数量
2
达到SVHC
无SVHC
MS3106F20-23PW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。