Cinch Connectivity Solutions MS3108E24-2PW
- 收藏
- 对比
MS3108E24-2PW
465-MS3108E24-2PW
圆形连接器
--
大陆
立即发货

CONNECTOR: CYLINDRICAL Cylindrical multicontact < 1 000 V
1最小包装量--
MS3108E24-2PW详情
Cinch Connectivity Solutions MS3108E24-2PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
终端
Solder
方向
直角
接头数量
7
辐射硬化
无
MS3108E24-2PW拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。