Cinch Connectivity Solutions MS3108E2811PX
- 收藏
- 对比
MS3108E2811PX
465-MS3108E2811PX
圆形连接器
--
大陆
立即发货

CONNECTOR: CYLINDRICAL Cylindrical multicontact < 1 000 V
1最小包装量--
MS3108E2811PX详情
Cinch Connectivity Solutions MS3108E2811PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
终端
Solder
性别
Male
方向
直角
接头数量
22
辐射硬化
无
MS3108E2811PX拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。