Cinch Connectivity Solutions MS3108E28-20PX
- 收藏
- 对比
MS3108E28-20PX
465-MS3108E28-20PX
圆形连接器
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
MS3108E28-20PX详情
Cinch Connectivity Solutions MS3108E28-20PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
终端
Solder
性别
Male
方向
直角
接头数量
14
辐射硬化
无
MS3108E28-20PX拓展信息
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions
Cinch Connectivity Solutions







哦! 它是空的。